Uni-Trend US MSO2202 200MHz 2+16Ch Mixed Signal Oscilloscope MSO2202

Description
Take your test bench to the next level with this feature-rich mixed-signal oscilloscope. Our ADC design allows for full capacity on every channel. This MSO offers you affordable accuracy, a wealth of capabilities, and the piece of mind of up to 5 years worry free use with our no-charge warranty extension.
Request a Quote Datasheet
Description
Take your test bench to the next level with this feature-rich mixed-signal oscilloscope. Our ADC design allows for full capacity on every channel. This MSO offers you affordable accuracy, a wealth of capabilities, and the piece of mind of up to 5 years worry free use with our no-charge warranty extension.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSO2202 200MHz 2+16Ch Mixed Signal Oscilloscope - MSO2202 - Uni-Trend US
Bellingham, WA, United States
MSO2202 200MHz 2+16Ch Mixed Signal Oscilloscope
MSO2202
MSO2202 200MHz 2+16Ch Mixed Signal Oscilloscope MSO2202
Take your test bench to the next level with this feature-rich mixed-signal oscilloscope. Our ADC design allows for full capacity on every channel. This MSO offers you affordable accuracy, a wealth of capabilities, and the piece of mind of up to 5 years worry free use with our no-charge warranty extension.

Take your test bench to the next level with this feature-rich mixed-signal oscilloscope. Our ADC design allows for full capacity on every channel. This MSO offers you affordable accuracy, a wealth of capabilities, and the piece of mind of up to 5 years worry free use with our no-charge warranty extension.

Supplier's Site Datasheet

Technical Specifications

  Uni-Trend US
Product Category Oscilloscopes
Product Number MSO2202
Product Name MSO2202 200MHz 2+16Ch Mixed Signal Oscilloscope
Bandwidth 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO1054 50MHz 4Ch Digital Storage Oscilloscope - UPO1054 - Uni-Trend US
Specs
Bandwidth 50 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
MSO3024HD 12-Bit 200MHz 4Ch Mixed Signal Oscilloscope - MSO3024HD - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
UPO1102 100MHz 2Ch Digital Storage Oscilloscope - UPO1102 - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, AUX
View Details
UTD2052CEX+ 50MHz 2Ch Digital Storage Oscilloscope - UTD2052CEX+ - Uni-Trend US
Specs
Bandwidth 50 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, Trigger, LAN
View Details