Uni-Trend US UPO1102 100MHz 2Ch Digital Storage Oscilloscope UPO1102

Description
The UPO1102 digital oscilloscope is equipped with cutting-edge digital 3D tech known as Ultra Phosphor 2.0.
Request a Quote Datasheet
Description
The UPO1102 digital oscilloscope is equipped with cutting-edge digital 3D tech known as Ultra Phosphor 2.0.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UPO1102 100MHz 2Ch Digital Storage Oscilloscope - UPO1102 - Uni-Trend US
Bellingham, WA, United States
UPO1102 100MHz 2Ch Digital Storage Oscilloscope
UPO1102
UPO1102 100MHz 2Ch Digital Storage Oscilloscope UPO1102
The UPO1102 digital oscilloscope is equipped with cutting-edge digital 3D tech known as Ultra Phosphor 2.0.

The UPO1102 digital oscilloscope is equipped with cutting-edge digital 3D tech known as Ultra Phosphor 2.0.

Supplier's Site Datasheet

Technical Specifications

  Uni-Trend US
Product Category Oscilloscopes
Product Number UPO1102
Product Name UPO1102 100MHz 2Ch Digital Storage Oscilloscope
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO2072HD 12-Bit 70MHz 2Ch High Definition Oscilloscope - UPO2072HD - Uni-Trend US
Specs
Bandwidth 70 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, REF
View Details
UPO3502E 500MHz 2Ch MSO (w/o Logic Pod) - UPO3502E - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
UTD2052CEX+ 50MHz 2Ch Digital Storage Oscilloscope - UTD2052CEX+ - Uni-Trend US
Specs
Bandwidth 50 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, Trigger, LAN
View Details
MSO5104HD 12-Bit 1GHz 4Ch Mixed Signal Oscilloscope - MSO5104HD - Uni-Trend US
Specs
Bandwidth 1000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, 10MHz REF In/Out
View Details