Uni-Trend US UPO1104 100MHz 4Ch Digital Storage Oscilloscope UPO1104

Description
The UPO1104 digital oscilloscope is equipped with cutting-edge digital 3D tech known as Ultra 2.0.
Request a Quote Datasheet
Description
The UPO1104 digital oscilloscope is equipped with cutting-edge digital 3D tech known as Ultra 2.0.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UPO1104 100MHz 4Ch Digital Storage Oscilloscope - UPO1104 - Uni-Trend US
Bellingham, WA, United States
UPO1104 100MHz 4Ch Digital Storage Oscilloscope
UPO1104
UPO1104 100MHz 4Ch Digital Storage Oscilloscope UPO1104
The UPO1104 digital oscilloscope is equipped with cutting-edge digital 3D tech known as Ultra 2.0.

The UPO1104 digital oscilloscope is equipped with cutting-edge digital 3D tech known as Ultra 2.0.

Supplier's Site Datasheet

Technical Specifications

  Uni-Trend US
Product Category Oscilloscopes
Product Number UPO1104
Product Name UPO1104 100MHz 4Ch Digital Storage Oscilloscope
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO1054 50MHz 4Ch Digital Storage Oscilloscope - UPO1054 - Uni-Trend US
Specs
Bandwidth 50 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
MSO2304X 300MHz 4Ch Mixed Signal Oscilloscope - MSO2304X - Uni-Trend US
Specs
Bandwidth 300 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
UPO1202CS 200MHz 2Ch Digital Storage Oscilloscope - UPO1202CS - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, AUX
View Details
MSO1154HD-S 150MHz 4Ch MSO with 1Ch AWG - MSO1154HD-S - Uni-Trend US
Specs
Bandwidth 150 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details