Uni-Trend US UPO7204L 2GHz 4Ch Rackmountable Digitial Oscilloscope UPO7204L

Description
An affordable, rack-mounted 2GHz 4ch advanced measurement oscilloscope. Connect up to 128 units for up to 512 channels of high-speed data acquisition
Request a Quote Datasheet
Description
An affordable, rack-mounted 2GHz 4ch advanced measurement oscilloscope. Connect up to 128 units for up to 512 channels of high-speed data acquisition
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UPO7204L 2GHz 4Ch Rackmountable Digitial Oscilloscope - UPO7204L - Uni-Trend US
Bellingham, WA, United States
UPO7204L 2GHz 4Ch Rackmountable Digitial Oscilloscope
UPO7204L
UPO7204L 2GHz 4Ch Rackmountable Digitial Oscilloscope UPO7204L
An affordable, rack-mounted 2GHz 4ch advanced measurement oscilloscope. Connect up to 128 units for up to 512 channels of high-speed data acquisition

An affordable, rack-mounted 2GHz 4ch advanced measurement oscilloscope. Connect up to 128 units for up to 512 channels of high-speed data acquisition

Supplier's Site Datasheet

Technical Specifications

  Uni-Trend US
Product Category Oscilloscopes
Product Number UPO7204L
Product Name UPO7204L 2GHz 4Ch Rackmountable Digitial Oscilloscope
Bandwidth 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO1154HD-S 150MHz 4Ch MSO with 1Ch AWG - MSO1154HD-S - Uni-Trend US
Specs
Bandwidth 150 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details
UTD2102CL+ 100MHz 2Ch Digital Storage Oscilloscope - UTD2102CL+ - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, Trigger
View Details
MSO5034HD 12-Bit 350MHz 4Ch Mixed Signal Oscilloscope - MSO5034HD - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, 10MHz REF In/Out
View Details
UPO2072HD 12-Bit 70MHz 2Ch High Definition Oscilloscope - UPO2072HD - Uni-Trend US
Specs
Bandwidth 70 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, REF
View Details