Uni-Trend US MSO7204X 2GHz 4Ch Mixed Signal Oscilloscope MSO7204X

Description
FREE ULTIMATE BUNDLE SALE!!! Through 12/31/2025 get our Ultimate Bundle option ($8,100) for FREE with the purchase of the MSO7204X. A Nine-in-One powerhouse. The UNI-T MSO7204X offers one instrument that can be a 2GHz, 4Ch Digital Oscilloscope, Logic Analyzer, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency Counter, Protocol Analyzer, Jitter/Eye Analyzer, and Power Analyzer. All with up to 5 years warranty.
Request a Quote Datasheet
Description
FREE ULTIMATE BUNDLE SALE!!! Through 12/31/2025 get our Ultimate Bundle option ($8,100) for FREE with the purchase of the MSO7204X. A Nine-in-One powerhouse. The UNI-T MSO7204X offers one instrument that can be a 2GHz, 4Ch Digital Oscilloscope, Logic Analyzer, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency Counter, Protocol Analyzer, Jitter/Eye Analyzer, and Power Analyzer. All with up to 5 years warranty.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSO7204X 2GHz 4Ch Mixed Signal Oscilloscope - MSO7204X - Uni-Trend US
Bellingham, WA, United States
MSO7204X 2GHz 4Ch Mixed Signal Oscilloscope
MSO7204X
MSO7204X 2GHz 4Ch Mixed Signal Oscilloscope MSO7204X
FREE ULTIMATE BUNDLE SALE!!! Through 12/31/2025 get our Ultimate Bundle option ($8,100) for FREE with the purchase of the MSO7204X. A Nine-in-One powerhouse. The UNI-T MSO7204X offers one instrument that can be a 2GHz, 4Ch Digital Oscilloscope, Logic Analyzer, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency Counter, Protocol Analyzer, Jitter/Eye Analyzer, and Power Analyzer. All with up to 5 years warranty.

FREE ULTIMATE BUNDLE SALE!!! Through 12/31/2025 get our Ultimate Bundle option ($8,100) for FREE with the purchase of the MSO7204X. A Nine-in-One powerhouse. The UNI-T MSO7204X offers one instrument that can be a 2GHz, 4Ch Digital Oscilloscope, Logic Analyzer, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency Counter, Protocol Analyzer, Jitter/Eye Analyzer, and Power Analyzer. All with up to 5 years warranty.

Supplier's Site Datasheet

Technical Specifications

  Uni-Trend US
Product Category Oscilloscopes
Product Number MSO7204X
Product Name MSO7204X 2GHz 4Ch Mixed Signal Oscilloscope
Bandwidth 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO2304X 300MHz 4Ch Mixed Signal Oscilloscope - MSO2304X - Uni-Trend US
Specs
Bandwidth 300 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
MSO3354E-S 350MHz 4+16Ch MSO with Signal Generator - MSO3354E-S - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
MSO1154HD-S 150MHz 4Ch MSO with 1Ch AWG - MSO1154HD-S - Uni-Trend US
Specs
Bandwidth 150 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details
UPO2204 200MHz 4Ch Mixed Signal Oscilloscope (w/o Logic Pod) - UPO2204 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details