Uni-Trend US UTD2202CEX+ 200MHz 2Ch Digital Storage Oscilloscope UTD2202CEX+

Description
When you need an affordable way to analyze analog waveforms, the UNI-T UTD2202CEX+ is a great choice!
Request a Quote Datasheet
Description
When you need an affordable way to analyze analog waveforms, the UNI-T UTD2202CEX+ is a great choice!
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UTD2202CEX+ 200MHz 2Ch Digital Storage Oscilloscope - UTD2202CEX+ - Uni-Trend US
Bellingham, WA, United States
UTD2202CEX+ 200MHz 2Ch Digital Storage Oscilloscope
UTD2202CEX+
UTD2202CEX+ 200MHz 2Ch Digital Storage Oscilloscope UTD2202CEX+
When you need an affordable way to analyze analog waveforms, the UNI-T UTD2202CEX+ is a great choice!

When you need an affordable way to analyze analog waveforms, the UNI-T UTD2202CEX+ is a great choice!

Supplier's Site Datasheet

Technical Specifications

  Uni-Trend US
Product Category Oscilloscopes
Product Number UTD2202CEX+
Product Name UTD2202CEX+ 200MHz 2Ch Digital Storage Oscilloscope
Bandwidth 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO7104X 1GHz 4Ch Mixed Signal Oscilloscope - MSO7104x - Uni-Trend US
Specs
Bandwidth 1000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
UPO2204 200MHz 4Ch Mixed Signal Oscilloscope (w/o Logic Pod) - UPO2204 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
UPO1152HD 12-Bit 150MHz 2Ch High Definition Oscilloscope - UPO1152HD - Uni-Trend US
Specs
Bandwidth 150 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, HDMI, AUX
View Details
MSO3502E 500MHz 2+16Ch Mixed Signal Oscilloscope - MSO3502E - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details