Uni-Trend US MSO5104HD 12-Bit 1GHz 4Ch Mixed Signal Oscilloscope MSO5104HD

Description
A 12-Bit, Nine-in-One Benchtop powerhouse. The UNI-T MSO5104HD offers one instrument that can be a 1GHz, 4Ch High-Definition Digital Oscilloscope, Logic Analyzer, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency Counter, Protocol Analyzer, Bode Plot Analyzer, and Power Analyzer. All with up to 5 years warranty.
Request a Quote Datasheet
Description
A 12-Bit, Nine-in-One Benchtop powerhouse. The UNI-T MSO5104HD offers one instrument that can be a 1GHz, 4Ch High-Definition Digital Oscilloscope, Logic Analyzer, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency Counter, Protocol Analyzer, Bode Plot Analyzer, and Power Analyzer. All with up to 5 years warranty.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSO5104HD 12-Bit 1GHz 4Ch Mixed Signal Oscilloscope - MSO5104HD - Uni-Trend US
Bellingham, WA, United States
MSO5104HD 12-Bit 1GHz 4Ch Mixed Signal Oscilloscope
MSO5104HD
MSO5104HD 12-Bit 1GHz 4Ch Mixed Signal Oscilloscope MSO5104HD
A 12-Bit, Nine-in-One Benchtop powerhouse. The UNI-T MSO5104HD offers one instrument that can be a 1GHz, 4Ch High-Definition Digital Oscilloscope, Logic Analyzer, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency Counter, Protocol Analyzer, Bode Plot Analyzer, and Power Analyzer. All with up to 5 years warranty.

A 12-Bit, Nine-in-One Benchtop powerhouse. The UNI-T MSO5104HD offers one instrument that can be a 1GHz, 4Ch High-Definition Digital Oscilloscope, Logic Analyzer, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency Counter, Protocol Analyzer, Bode Plot Analyzer, and Power Analyzer. All with up to 5 years warranty.

Supplier's Site Datasheet

Technical Specifications

  Uni-Trend US
Product Category Oscilloscopes
Product Number MSO5104HD
Product Name MSO5104HD 12-Bit 1GHz 4Ch Mixed Signal Oscilloscope
Bandwidth 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO2204 200MHz 4Ch Mixed Signal Oscilloscope (w/o Logic Pod) - UPO2204 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
MSO1154HD-S 150MHz 4Ch MSO with 1Ch AWG - MSO1154HD-S - Uni-Trend US
Specs
Bandwidth 150 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details
UPO1084HD 12-Bit 80MHz 4Ch High Definition Oscilloscope - UPO1084HD - Uni-Trend US
Specs
Bandwidth 80 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, HDMI, AUX
View Details
MSO2104-S 100MHz 4+16Ch Mixed Signal Oscilloscope with Signal Generator - MSO2104-S - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details