Uni-Trend US UPO2204HD 12-Bit 200MHz 4Ch High Definition Oscilloscope UPO2204HD

Description
The UNI-T UPO2204HD is a 4-channel, 200 MHz digital oscilloscope with 12-bit resolution and deep 100 Mpts memory, ideal for advanced embedded and power electronics analysis. It offers full serial protocol decoding and high-speed waveform capture at up to 1,000,000 wfms/s for confident multi-signal debugging.
Request a Quote Datasheet
Description
The UNI-T UPO2204HD is a 4-channel, 200 MHz digital oscilloscope with 12-bit resolution and deep 100 Mpts memory, ideal for advanced embedded and power electronics analysis. It offers full serial protocol decoding and high-speed waveform capture at up to 1,000,000 wfms/s for confident multi-signal debugging.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UPO2204HD 12-Bit 200MHz 4Ch High Definition Oscilloscope - UPO2204HD - Uni-Trend US
Bellingham, WA, United States
UPO2204HD 12-Bit 200MHz 4Ch High Definition Oscilloscope
UPO2204HD
UPO2204HD 12-Bit 200MHz 4Ch High Definition Oscilloscope UPO2204HD
The UNI-T UPO2204HD is a 4-channel, 200 MHz digital oscilloscope with 12-bit resolution and deep 100 Mpts memory, ideal for advanced embedded and power electronics analysis. It offers full serial protocol decoding and high-speed waveform capture at up to 1,000,000 wfms/s for confident multi-signal debugging.

The UNI-T UPO2204HD is a 4-channel, 200 MHz digital oscilloscope with 12-bit resolution and deep 100 Mpts memory, ideal for advanced embedded and power electronics analysis. It offers full serial protocol decoding and high-speed waveform capture at up to 1,000,000 wfms/s for confident multi-signal debugging.

Supplier's Site Datasheet

Technical Specifications

  Uni-Trend US
Product Category Oscilloscopes
Product Number UPO2204HD
Product Name UPO2204HD 12-Bit 200MHz 4Ch High Definition Oscilloscope
Bandwidth 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO1152HD 12-Bit 150MHz 2Ch High Definition Oscilloscope - UPO1152HD - Uni-Trend US
Specs
Bandwidth 150 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, HDMI, AUX
View Details
MSO2304X 300MHz 4Ch Mixed Signal Oscilloscope - MSO2304X - Uni-Trend US
Specs
Bandwidth 300 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
MSO1254HD-S 250MHz 4Ch MSO with 1Ch AWG - MSO1254HD-S - Uni-Trend US
Specs
Bandwidth 250 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details
UPO1054 50MHz 4Ch Digital Storage Oscilloscope - UPO1054 - Uni-Trend US
Specs
Bandwidth 50 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details