Uni-Trend US MSO3354E 350MHz 4+16Ch Mixed Signal Oscilloscope MSO3354E

Description
When you need to decode digital bus signals and analyze 4 analog waveforms, the UNI-T MSO3354E is a great choice!
Request a Quote Datasheet
Description
When you need to decode digital bus signals and analyze 4 analog waveforms, the UNI-T MSO3354E is a great choice!
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSO3354E 350MHz 4+16Ch Mixed Signal Oscilloscope - MSO3354E - Uni-Trend US
Bellingham, WA, United States
MSO3354E 350MHz 4+16Ch Mixed Signal Oscilloscope
MSO3354E
MSO3354E 350MHz 4+16Ch Mixed Signal Oscilloscope MSO3354E
When you need to decode digital bus signals and analyze 4 analog waveforms, the UNI-T MSO3354E is a great choice!

When you need to decode digital bus signals and analyze 4 analog waveforms, the UNI-T MSO3354E is a great choice!

Supplier's Site Datasheet

Technical Specifications

  Uni-Trend US
Product Category Oscilloscopes
Product Number MSO3354E
Product Name MSO3354E 350MHz 4+16Ch Mixed Signal Oscilloscope
Bandwidth 350 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO3034X 350MHz 4Ch Mixed Signal Oscilloscope - MSO3034X - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
UPO1104 100MHz 4Ch Digital Storage Oscilloscope - UPO1104 - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
MSO1254HD-S 250MHz 4Ch MSO with 1Ch AWG - MSO1254HD-S - Uni-Trend US
Specs
Bandwidth 250 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details
MSO2102 100MHz 2+16Ch Mixed Signal Oscilloscope - MSO2102 - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details