Uni-Trend US UPO2204 200MHz 4Ch Mixed Signal Oscilloscope (w/o Logic Pod) UPO2204

Description
When you need to analyze analog waveforms, the UNI-T UPO2204 is a great choice! Add the UT-M15 to decode digital bus signals.
Request a Quote Datasheet
Description
When you need to analyze analog waveforms, the UNI-T UPO2204 is a great choice! Add the UT-M15 to decode digital bus signals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UPO2204 200MHz 4Ch Mixed Signal Oscilloscope (w/o Logic Pod) - UPO2204 - Uni-Trend US
Bellingham, WA, United States
UPO2204 200MHz 4Ch Mixed Signal Oscilloscope (w/o Logic Pod)
UPO2204
UPO2204 200MHz 4Ch Mixed Signal Oscilloscope (w/o Logic Pod) UPO2204
When you need to analyze analog waveforms, the UNI-T UPO2204 is a great choice! Add the UT-M15 to decode digital bus signals.

When you need to analyze analog waveforms, the UNI-T UPO2204 is a great choice! Add the UT-M15 to decode digital bus signals.

Supplier's Site Datasheet

Technical Specifications

  Uni-Trend US
Product Category Oscilloscopes
Product Number UPO2204
Product Name UPO2204 200MHz 4Ch Mixed Signal Oscilloscope (w/o Logic Pod)
Bandwidth 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO3352E 350MHz 2Ch MSO (w/o Logic Pod) - UPO3352E - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
MSO2202-S 200MHz 2+16Ch Mixed Signal Oscilloscope with Signal Generator - MSO2202-S - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
UPO1104 100MHz 4Ch Digital Storage Oscilloscope - UPO1104 - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
MSO1154HD-S 150MHz 4Ch MSO with 1Ch AWG - MSO1154HD-S - Uni-Trend US
Specs
Bandwidth 150 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details