Uni-Trend US UPO2104HD 12-Bit 100MHz 4Ch High Definition Oscilloscope UPO2104HD

Description
The UNI-T UPO2104HD delivers 4-channel visibility at 100 MHz bandwidth with 12-bit high-resolution sampling and real-time decoding of embedded and automotive buses. It’s engineered for developers working on multi-signal embedded systems requiring precision, clarity, and flexibility.
Request a Quote Datasheet
Description
The UNI-T UPO2104HD delivers 4-channel visibility at 100 MHz bandwidth with 12-bit high-resolution sampling and real-time decoding of embedded and automotive buses. It’s engineered for developers working on multi-signal embedded systems requiring precision, clarity, and flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UPO2104HD 12-Bit 100MHz 4Ch High Definition Oscilloscope - UPO2104HD - Uni-Trend US
Bellingham, WA, United States
UPO2104HD 12-Bit 100MHz 4Ch High Definition Oscilloscope
UPO2104HD
UPO2104HD 12-Bit 100MHz 4Ch High Definition Oscilloscope UPO2104HD
The UNI-T UPO2104HD delivers 4-channel visibility at 100 MHz bandwidth with 12-bit high-resolution sampling and real-time decoding of embedded and automotive buses. It’s engineered for developers working on multi-signal embedded systems requiring precision, clarity, and flexibility.

The UNI-T UPO2104HD delivers 4-channel visibility at 100 MHz bandwidth with 12-bit high-resolution sampling and real-time decoding of embedded and automotive buses. It’s engineered for developers working on multi-signal embedded systems requiring precision, clarity, and flexibility.

Supplier's Site Datasheet

Technical Specifications

  Uni-Trend US
Product Category Oscilloscopes
Product Number UPO2104HD
Product Name UPO2104HD 12-Bit 100MHz 4Ch High Definition Oscilloscope
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO2204-S 200MHz 4+16Ch Mixed Signal Oscilloscope with Signal Generator - MSO2204-S - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
MSO2102 100MHz 2+16Ch Mixed Signal Oscilloscope - MSO2102 - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
UPO3352E 350MHz 2Ch MSO (w/o Logic Pod) - UPO3352E - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
UPO3502E 500MHz 2Ch MSO (w/o Logic Pod) - UPO3502E - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details