Uni-Trend US MSO3034X 350MHz 4Ch Mixed Signal Oscilloscope MSO3034X

Description
FREE ULTIMATE BUNDLE SALE!!! Through 12/31/2025 get our Ultimate Bundle option ($3,636) for FREE with the purchase of the MSO3034X. A Nine-in-One Benchtop powerhouse. The UNI-T MSO3034X offers one instrument that can be a 350MHz, 4Ch High-Definition Digital Oscilloscope, Logic Analyzer, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency Counter, Protocol Analyzer, Bode Plot Analyzer, and Power Analyzer. All with up to 5 years warranty.
Request a Quote Datasheet
Description
FREE ULTIMATE BUNDLE SALE!!! Through 12/31/2025 get our Ultimate Bundle option ($3,636) for FREE with the purchase of the MSO3034X. A Nine-in-One Benchtop powerhouse. The UNI-T MSO3034X offers one instrument that can be a 350MHz, 4Ch High-Definition Digital Oscilloscope, Logic Analyzer, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency Counter, Protocol Analyzer, Bode Plot Analyzer, and Power Analyzer. All with up to 5 years warranty.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSO3034X 350MHz 4Ch Mixed Signal Oscilloscope - MSO3034X - Uni-Trend US
Bellingham, WA, United States
MSO3034X 350MHz 4Ch Mixed Signal Oscilloscope
MSO3034X
MSO3034X 350MHz 4Ch Mixed Signal Oscilloscope MSO3034X
FREE ULTIMATE BUNDLE SALE!!! Through 12/31/2025 get our Ultimate Bundle option ($3,636) for FREE with the purchase of the MSO3034X. A Nine-in-One Benchtop powerhouse. The UNI-T MSO3034X offers one instrument that can be a 350MHz, 4Ch High-Definition Digital Oscilloscope, Logic Analyzer, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency Counter, Protocol Analyzer, Bode Plot Analyzer, and Power Analyzer. All with up to 5 years warranty.

FREE ULTIMATE BUNDLE SALE!!! Through 12/31/2025 get our Ultimate Bundle option ($3,636) for FREE with the purchase of the MSO3034X. A Nine-in-One Benchtop powerhouse. The UNI-T MSO3034X offers one instrument that can be a 350MHz, 4Ch High-Definition Digital Oscilloscope, Logic Analyzer, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency Counter, Protocol Analyzer, Bode Plot Analyzer, and Power Analyzer. All with up to 5 years warranty.

Supplier's Site Datasheet

Technical Specifications

  Uni-Trend US
Product Category Oscilloscopes
Product Number MSO3034X
Product Name MSO3034X 350MHz 4Ch Mixed Signal Oscilloscope
Bandwidth 350 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO1102 100MHz 2Ch Digital Storage Oscilloscope - UPO1102 - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, AUX
View Details
UPO2102HD 12-Bit 100MHz 2Ch High Definition Oscilloscope - UPO2102HD - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, REF
View Details
UTD2052CEX+ 50MHz 2Ch Digital Storage Oscilloscope - UTD2052CEX+ - Uni-Trend US
Specs
Bandwidth 50 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, Trigger, LAN
View Details
UPO7204L 2GHz 4Ch Rackmountable Digitial Oscilloscope - UPO7204L - Uni-Trend US
Specs
Bandwidth 2000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB@ Host x2, USB3 Host x2, USB2 x1, LAN x 2, 10MHz REF In/Out, AUX, EXT
View Details