Uni-Trend US UPO1152HD 12-Bit 150MHz 2Ch High Definition Oscilloscope UPO1152HD

Description
This compact 150MHz dual-channel oscilloscope delivers professional 12-bit resolution and seven-in-one functionality in an ultra-portable form factor perfect for field service and education. Type-C power compatibility and comprehensive protocol analysis make it ideal for space-constrained environments without sacrificing measurement quality.
Request a Quote Datasheet
Description
This compact 150MHz dual-channel oscilloscope delivers professional 12-bit resolution and seven-in-one functionality in an ultra-portable form factor perfect for field service and education. Type-C power compatibility and comprehensive protocol analysis make it ideal for space-constrained environments without sacrificing measurement quality.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UPO1152HD 12-Bit 150MHz 2Ch High Definition Oscilloscope - UPO1152HD - Uni-Trend US
Bellingham, WA, United States
UPO1152HD 12-Bit 150MHz 2Ch High Definition Oscilloscope
UPO1152HD
UPO1152HD 12-Bit 150MHz 2Ch High Definition Oscilloscope UPO1152HD
This compact 150MHz dual-channel oscilloscope delivers professional 12-bit resolution and seven-in-one functionality in an ultra-portable form factor perfect for field service and education. Type-C power compatibility and comprehensive protocol analysis make it ideal for space-constrained environments without sacrificing measurement quality.

This compact 150MHz dual-channel oscilloscope delivers professional 12-bit resolution and seven-in-one functionality in an ultra-portable form factor perfect for field service and education. Type-C power compatibility and comprehensive protocol analysis make it ideal for space-constrained environments without sacrificing measurement quality.

Supplier's Site Datasheet

Technical Specifications

  Uni-Trend US
Product Category Oscilloscopes
Product Number UPO1152HD
Product Name UPO1152HD 12-Bit 150MHz 2Ch High Definition Oscilloscope
Bandwidth 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO1202CS 200MHz 2Ch Digital Storage Oscilloscope - UPO1202CS - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, AUX
View Details
MSO3502E 500MHz 2+16Ch Mixed Signal Oscilloscope - MSO3502E - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
UPO7204L 2GHz 4Ch Rackmountable Digitial Oscilloscope - UPO7204L - Uni-Trend US
Specs
Bandwidth 2000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB@ Host x2, USB3 Host x2, USB2 x1, LAN x 2, 10MHz REF In/Out, AUX, EXT
View Details
MSO1254HD-S 250MHz 4Ch MSO with 1Ch AWG - MSO1254HD-S - Uni-Trend US
Specs
Bandwidth 250 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details