Uni-Trend US MSO3502E 500MHz 2+16Ch Mixed Signal Oscilloscope MSO3502E

Description
When you need to decode digital bus signals and analyze fast analog waveforms, the UNI-T MSO3502E is a great choice!
Request a Quote Datasheet
Description
When you need to decode digital bus signals and analyze fast analog waveforms, the UNI-T MSO3502E is a great choice!
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSO3502E 500MHz 2+16Ch Mixed Signal Oscilloscope - MSO3502E - Uni-Trend US
Bellingham, WA, United States
MSO3502E 500MHz 2+16Ch Mixed Signal Oscilloscope
MSO3502E
MSO3502E 500MHz 2+16Ch Mixed Signal Oscilloscope MSO3502E
When you need to decode digital bus signals and analyze fast analog waveforms, the UNI-T MSO3502E is a great choice!

When you need to decode digital bus signals and analyze fast analog waveforms, the UNI-T MSO3502E is a great choice!

Supplier's Site Datasheet

Technical Specifications

  Uni-Trend US
Product Category Oscilloscopes
Product Number MSO3502E
Product Name MSO3502E 500MHz 2+16Ch Mixed Signal Oscilloscope
Bandwidth 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO2104HD 12-Bit 100MHz 4Ch High Definition Oscilloscope - UPO2104HD - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, REF
View Details
UPO2102 100MHz 2Ch Mixed Signal Oscilloscope (w/o Logic Pod) - UPO2102 - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
MSO3504E 500MHz 4+16Ch Mixed Signal Oscilloscope - MSO3504E - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
UPO3504E 500MHz 4Ch MSO (w/o Logic Pod) - UPO3504E - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details