Uni-Trend US UPO1202CS 200MHz 2Ch Digital Storage Oscilloscope UPO1202CS

Description
The UPO1202c is widely used in the fields of electronic and electrical design, debugging, education, and industrial design
Request a Quote Datasheet
Description
The UPO1202c is widely used in the fields of electronic and electrical design, debugging, education, and industrial design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UPO1202CS 200MHz 2Ch Digital Storage Oscilloscope - UPO1202CS - Uni-Trend US
Bellingham, WA, United States
UPO1202CS 200MHz 2Ch Digital Storage Oscilloscope
UPO1202CS
UPO1202CS 200MHz 2Ch Digital Storage Oscilloscope UPO1202CS
The UPO1202c is widely used in the fields of electronic and electrical design, debugging, education, and industrial design

The UPO1202c is widely used in the fields of electronic and electrical design, debugging, education, and industrial design

Supplier's Site Datasheet

Technical Specifications

  Uni-Trend US
Product Category Oscilloscopes
Product Number UPO1202CS
Product Name UPO1202CS 200MHz 2Ch Digital Storage Oscilloscope
Bandwidth 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UTD2152CL 150MHz 2Ch Digital Storage Oscilloscope - UTD2152CL - Uni-Trend US
Specs
Bandwidth 150 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, Trigger
View Details
UPO3502E 500MHz 2Ch MSO (w/o Logic Pod) - UPO3502E - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
MSO3504E-S 500MHz 4+16Ch Mixed Signal Oscilloscope with Signal Generator - MSO3504E-S - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
MSO2104X 100MHz 4Ch Mixed Signal Oscilloscope - MSO2104X - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details