Uni-Trend US MSO1254HD-S 250MHz 4Ch MSO with 1Ch AWG MSO1254HD-S

Description
The MSO1254HD-S combines 250 MHz bandwidth performance with an integrated 25 MHz function generator for complete testing workflows. This flagship model offers the full nine-in-one instrument integration with built-in signal generation and Bode plot analysis.
Request a Quote Datasheet
Description
The MSO1254HD-S combines 250 MHz bandwidth performance with an integrated 25 MHz function generator for complete testing workflows. This flagship model offers the full nine-in-one instrument integration with built-in signal generation and Bode plot analysis.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSO1254HD-S 250MHz 4Ch MSO with 1Ch AWG - MSO1254HD-S - Uni-Trend US
Bellingham, WA, United States
MSO1254HD-S 250MHz 4Ch MSO with 1Ch AWG
MSO1254HD-S
MSO1254HD-S 250MHz 4Ch MSO with 1Ch AWG MSO1254HD-S
The MSO1254HD-S combines 250 MHz bandwidth performance with an integrated 25 MHz function generator for complete testing workflows. This flagship model offers the full nine-in-one instrument integration with built-in signal generation and Bode plot analysis.

The MSO1254HD-S combines 250 MHz bandwidth performance with an integrated 25 MHz function generator for complete testing workflows. This flagship model offers the full nine-in-one instrument integration with built-in signal generation and Bode plot analysis.

Supplier's Site Datasheet

Technical Specifications

  Uni-Trend US
Product Category Oscilloscopes
Product Number MSO1254HD-S
Product Name MSO1254HD-S 250MHz 4Ch MSO with 1Ch AWG
Bandwidth 250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO7204L 2GHz 4Ch Rackmountable Digitial Oscilloscope - UPO7204L - Uni-Trend US
Specs
Bandwidth 2000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB@ Host x2, USB3 Host x2, USB2 x1, LAN x 2, 10MHz REF In/Out, AUX, EXT
View Details
UPO3352E 350MHz 2Ch MSO (w/o Logic Pod) - UPO3352E - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
MSO2304X 300MHz 4Ch Mixed Signal Oscilloscope - MSO2304X - Uni-Trend US
Specs
Bandwidth 300 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
UPO2202 200MHz 2Ch Mixed Signal Oscilloscope (w/o Logic Pod) - UPO2202 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details