Uni-Trend US UPO1102CS 100MHz 2Ch Digital Storage Oscilloscope UPO1102CS

Description
The UPO1202cs with it's high sampling rate is used in a variety of electronic and electrical applications
Request a Quote Datasheet
Description
The UPO1202cs with it's high sampling rate is used in a variety of electronic and electrical applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UPO1102CS 100MHz 2Ch Digital Storage Oscilloscope - UPO1102CS - Uni-Trend US
Bellingham, WA, United States
UPO1102CS 100MHz 2Ch Digital Storage Oscilloscope
UPO1102CS
UPO1102CS 100MHz 2Ch Digital Storage Oscilloscope UPO1102CS
The UPO1202cs with it's high sampling rate is used in a variety of electronic and electrical applications

The UPO1202cs with it's high sampling rate is used in a variety of electronic and electrical applications

Supplier's Site Datasheet

Technical Specifications

  Uni-Trend US
Product Category Oscilloscopes
Product Number UPO1102CS
Product Name UPO1102CS 100MHz 2Ch Digital Storage Oscilloscope
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO1254HD 250MHz 4Ch MSO - MSO1254HD - Uni-Trend US
Specs
Bandwidth 250 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details
UPO1102 100MHz 2Ch Digital Storage Oscilloscope - UPO1102 - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, AUX
View Details
MSO7204X 2GHz 4Ch Mixed Signal Oscilloscope - MSO7204X - Uni-Trend US
Specs
Bandwidth 2000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
MSO3504E 500MHz 4+16Ch Mixed Signal Oscilloscope - MSO3504E - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details