Uni-Trend US MSO2102 100MHz 2+16Ch Mixed Signal Oscilloscope MSO2102

Description
Take your test bench to the next level with this feature-rich mixed-signal oscilloscope. Our ADC design allows for full capacity on every channel. This MSO offers you affordable accuracy, a wealth of capabilities, and the piece of mind of up to 5 years worry free use with our no-charge warranty extension.
Request a Quote Datasheet
Description
Take your test bench to the next level with this feature-rich mixed-signal oscilloscope. Our ADC design allows for full capacity on every channel. This MSO offers you affordable accuracy, a wealth of capabilities, and the piece of mind of up to 5 years worry free use with our no-charge warranty extension.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSO2102 100MHz 2+16Ch Mixed Signal Oscilloscope - MSO2102 - Uni-Trend US
Bellingham, WA, United States
MSO2102 100MHz 2+16Ch Mixed Signal Oscilloscope
MSO2102
MSO2102 100MHz 2+16Ch Mixed Signal Oscilloscope MSO2102
Take your test bench to the next level with this feature-rich mixed-signal oscilloscope. Our ADC design allows for full capacity on every channel. This MSO offers you affordable accuracy, a wealth of capabilities, and the piece of mind of up to 5 years worry free use with our no-charge warranty extension.

Take your test bench to the next level with this feature-rich mixed-signal oscilloscope. Our ADC design allows for full capacity on every channel. This MSO offers you affordable accuracy, a wealth of capabilities, and the piece of mind of up to 5 years worry free use with our no-charge warranty extension.

Supplier's Site Datasheet

Technical Specifications

  Uni-Trend US
Product Category Oscilloscopes
Product Number MSO2102
Product Name MSO2102 100MHz 2+16Ch Mixed Signal Oscilloscope
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO1154HD-S 150MHz 4Ch MSO with 1Ch AWG - MSO1154HD-S - Uni-Trend US
Specs
Bandwidth 150 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details
UPO1202 200MHz 2Ch Digital Storage Oscilloscope - UPO1202 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, AUX
View Details
MSO2204X 200MHz 4Ch Mixed Signal Oscilloscope - MSO2204X - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
MSO5054HD 12-Bit 500MHz 4Ch Mixed Signal Oscilloscope - MSO5054HD - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, 10MHz REF In/Out
View Details