Uni-Trend US UPO1204 200MHz 4Ch Digital Storage Oscilloscope UPO1204

Description
The UPO1204 digital oscilloscope is equipped with cutting-edge digital 3D tech known as Ultra Phosphor 2.0.
Request a Quote Datasheet
Description
The UPO1204 digital oscilloscope is equipped with cutting-edge digital 3D tech known as Ultra Phosphor 2.0.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UPO1204 200MHz 4Ch Digital Storage Oscilloscope - UPO1204 - Uni-Trend US
Bellingham, WA, United States
UPO1204 200MHz 4Ch Digital Storage Oscilloscope
UPO1204
UPO1204 200MHz 4Ch Digital Storage Oscilloscope UPO1204
The UPO1204 digital oscilloscope is equipped with cutting-edge digital 3D tech known as Ultra Phosphor 2.0.

The UPO1204 digital oscilloscope is equipped with cutting-edge digital 3D tech known as Ultra Phosphor 2.0.

Supplier's Site Datasheet

Technical Specifications

  Uni-Trend US
Product Category Oscilloscopes
Product Number UPO1204
Product Name UPO1204 200MHz 4Ch Digital Storage Oscilloscope
Bandwidth 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO7204X 2GHz 4Ch Mixed Signal Oscilloscope - MSO7204X - Uni-Trend US
Specs
Bandwidth 2000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
UPO1102 100MHz 2Ch Digital Storage Oscilloscope - UPO1102 - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, AUX
View Details
MSO2202-S 200MHz 2+16Ch Mixed Signal Oscilloscope with Signal Generator - MSO2202-S - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
UPO2104HD 12-Bit 100MHz 4Ch High Definition Oscilloscope - UPO2104HD - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, REF
View Details