Uni-Trend US UPO3354E 350MHz 4Ch MSO (w/o Logic Pod) UPO3354E

Description
When you need to analyze fast analog waveforms, the UNI-T UPO3354E is a great choice! Add the UT-M15 to decode digital bus signals.
Request a Quote Datasheet
Description
When you need to analyze fast analog waveforms, the UNI-T UPO3354E is a great choice! Add the UT-M15 to decode digital bus signals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UPO3354E 350MHz 4Ch MSO (w/o Logic Pod) - UPO3354E - Uni-Trend US
Bellingham, WA, United States
UPO3354E 350MHz 4Ch MSO (w/o Logic Pod)
UPO3354E
UPO3354E 350MHz 4Ch MSO (w/o Logic Pod) UPO3354E
When you need to analyze fast analog waveforms, the UNI-T UPO3354E is a great choice! Add the UT-M15 to decode digital bus signals.

When you need to analyze fast analog waveforms, the UNI-T UPO3354E is a great choice! Add the UT-M15 to decode digital bus signals.

Supplier's Site Datasheet

Technical Specifications

  Uni-Trend US
Product Category Oscilloscopes
Product Number UPO3354E
Product Name UPO3354E 350MHz 4Ch MSO (w/o Logic Pod)
Bandwidth 350 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO2204 200MHz 4+16Ch Mixed Signal Oscilloscope - MSO2204 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
UPO1102CS 100MHz 2Ch Digital Storage Oscilloscope - UPO1102CS - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, AUX
View Details
MSO2104X 100MHz 4Ch Mixed Signal Oscilloscope - MSO2104X - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
MSO1154HD 150MHz 4Ch MSO - MSO1154HD - Uni-Trend US
Specs
Bandwidth 150 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details