Uni-Trend US UPO1054 50MHz 4Ch Digital Storage Oscilloscope UPO1054

Description
The UPO1054 digital oscilloscope is equipped with cutting-edge digital 3D tech known as Ultra Phosphor 2.0.
Request a Quote Datasheet
Description
The UPO1054 digital oscilloscope is equipped with cutting-edge digital 3D tech known as Ultra Phosphor 2.0.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UPO1054 50MHz 4Ch Digital Storage Oscilloscope - UPO1054 - Uni-Trend US
Bellingham, WA, United States
UPO1054 50MHz 4Ch Digital Storage Oscilloscope
UPO1054
UPO1054 50MHz 4Ch Digital Storage Oscilloscope UPO1054
The UPO1054 digital oscilloscope is equipped with cutting-edge digital 3D tech known as Ultra Phosphor 2.0.

The UPO1054 digital oscilloscope is equipped with cutting-edge digital 3D tech known as Ultra Phosphor 2.0.

Supplier's Site Datasheet

Technical Specifications

  Uni-Trend US
Product Category Oscilloscopes
Product Number UPO1054
Product Name UPO1054 50MHz 4Ch Digital Storage Oscilloscope
Bandwidth 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO5054HD 12-Bit 500MHz 4Ch Mixed Signal Oscilloscope - MSO5054HD - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, 10MHz REF In/Out
View Details
MSO1154HD-S 150MHz 4Ch MSO with 1Ch AWG - MSO1154HD-S - Uni-Trend US
Specs
Bandwidth 150 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details
MSO3034X 350MHz 4Ch Mixed Signal Oscilloscope - MSO3034X - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
UPO1082HD 12-Bit 80MHz 2Ch High Definition Oscilloscope - UPO1082HD - Uni-Trend US
Specs
Bandwidth 80 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, HDMI, AUX
View Details