Uni-Trend US MSO5054HD 12-Bit 500MHz 4Ch Mixed Signal Oscilloscope MSO5054HD

Description
A 12-Bit, Nine-in-One Benchtop powerhouse. The UNI-T MSO5054HD offers one instrument that can be a 500MHz, 4Ch High-Definition Digital Oscilloscope, Logic Analyzer, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency Counter, Protocol Analyzer, Bode Plot Analyzer, and Power Analyzer. All with up to 5 years warranty.
Request a Quote Datasheet
Description
A 12-Bit, Nine-in-One Benchtop powerhouse. The UNI-T MSO5054HD offers one instrument that can be a 500MHz, 4Ch High-Definition Digital Oscilloscope, Logic Analyzer, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency Counter, Protocol Analyzer, Bode Plot Analyzer, and Power Analyzer. All with up to 5 years warranty.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSO5054HD 12-Bit 500MHz 4Ch Mixed Signal Oscilloscope - MSO5054HD - Uni-Trend US
Bellingham, WA, United States
MSO5054HD 12-Bit 500MHz 4Ch Mixed Signal Oscilloscope
MSO5054HD
MSO5054HD 12-Bit 500MHz 4Ch Mixed Signal Oscilloscope MSO5054HD
A 12-Bit, Nine-in-One Benchtop powerhouse. The UNI-T MSO5054HD offers one instrument that can be a 500MHz, 4Ch High-Definition Digital Oscilloscope, Logic Analyzer, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency Counter, Protocol Analyzer, Bode Plot Analyzer, and Power Analyzer. All with up to 5 years warranty.

A 12-Bit, Nine-in-One Benchtop powerhouse. The UNI-T MSO5054HD offers one instrument that can be a 500MHz, 4Ch High-Definition Digital Oscilloscope, Logic Analyzer, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency Counter, Protocol Analyzer, Bode Plot Analyzer, and Power Analyzer. All with up to 5 years warranty.

Supplier's Site Datasheet

Technical Specifications

  Uni-Trend US
Product Category Oscilloscopes
Product Number MSO5054HD
Product Name MSO5054HD 12-Bit 500MHz 4Ch Mixed Signal Oscilloscope
Bandwidth 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO7104X 1GHz 4Ch Mixed Signal Oscilloscope - MSO7104x - Uni-Trend US
Specs
Bandwidth 1000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
UPO1084HD 12-Bit 80MHz 4Ch High Definition Oscilloscope - UPO1084HD - Uni-Trend US
Specs
Bandwidth 80 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, HDMI, AUX
View Details
MSO8804HD 8GHz, 4CH Mixed Signal Oscilloscope - MSO8804HD - Uni-Trend US
Specs
Bandwidth 8000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, USB C, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
MSO3354E 350MHz 4+16Ch Mixed Signal Oscilloscope - MSO3354E - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details