Uni-Trend US MSO1154HD-S 150MHz 4Ch MSO with 1Ch AWG MSO1154HD-S

Description
The MSO1154HD-S matches the 150 MHz bandwidth and channel configuration of the MSO1154HD while adding an integrated 25 MHz function generator. This model enables complete stimulus-response testing with built-in Bode plot analysis capabilities.
Request a Quote Datasheet
Description
The MSO1154HD-S matches the 150 MHz bandwidth and channel configuration of the MSO1154HD while adding an integrated 25 MHz function generator. This model enables complete stimulus-response testing with built-in Bode plot analysis capabilities.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSO1154HD-S 150MHz 4Ch MSO with 1Ch AWG - MSO1154HD-S - Uni-Trend US
Bellingham, WA, United States
MSO1154HD-S 150MHz 4Ch MSO with 1Ch AWG
MSO1154HD-S
MSO1154HD-S 150MHz 4Ch MSO with 1Ch AWG MSO1154HD-S
The MSO1154HD-S matches the 150 MHz bandwidth and channel configuration of the MSO1154HD while adding an integrated 25 MHz function generator. This model enables complete stimulus-response testing with built-in Bode plot analysis capabilities.

The MSO1154HD-S matches the 150 MHz bandwidth and channel configuration of the MSO1154HD while adding an integrated 25 MHz function generator. This model enables complete stimulus-response testing with built-in Bode plot analysis capabilities.

Supplier's Site Datasheet

Technical Specifications

  Uni-Trend US
Product Category Oscilloscopes
Product Number MSO1154HD-S
Product Name MSO1154HD-S 150MHz 4Ch MSO with 1Ch AWG
Bandwidth 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO2102 100MHz 2+16Ch Mixed Signal Oscilloscope - MSO2102 - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
UPO2202 200MHz 2Ch Mixed Signal Oscilloscope (w/o Logic Pod) - UPO2202 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
MSO3034X 350MHz 4Ch Mixed Signal Oscilloscope - MSO3034X - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
MSO7104X 1GHz 4Ch Mixed Signal Oscilloscope - MSO7104x - Uni-Trend US
Specs
Bandwidth 1000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details