Uni-Trend US UPO2072HD 12-Bit 70MHz 2Ch High Definition Oscilloscope UPO2072HD

Description
The UNI-T UPO2072HD is a 2-channel, 70 MHz digital oscilloscope that features 12-bit vertical resolution and a responsive touchscreen interface. Perfect for engineers and educators, it combines high-resolution acquisition with full protocol decoding in a compact form factor.
Request a Quote Datasheet
Description
The UNI-T UPO2072HD is a 2-channel, 70 MHz digital oscilloscope that features 12-bit vertical resolution and a responsive touchscreen interface. Perfect for engineers and educators, it combines high-resolution acquisition with full protocol decoding in a compact form factor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UPO2072HD 12-Bit 70MHz 2Ch High Definition Oscilloscope - UPO2072HD - Uni-Trend US
Bellingham, WA, United States
UPO2072HD 12-Bit 70MHz 2Ch High Definition Oscilloscope
UPO2072HD
UPO2072HD 12-Bit 70MHz 2Ch High Definition Oscilloscope UPO2072HD
The UNI-T UPO2072HD is a 2-channel, 70 MHz digital oscilloscope that features 12-bit vertical resolution and a responsive touchscreen interface. Perfect for engineers and educators, it combines high-resolution acquisition with full protocol decoding in a compact form factor.

The UNI-T UPO2072HD is a 2-channel, 70 MHz digital oscilloscope that features 12-bit vertical resolution and a responsive touchscreen interface. Perfect for engineers and educators, it combines high-resolution acquisition with full protocol decoding in a compact form factor.

Supplier's Site Datasheet

Technical Specifications

  Uni-Trend US
Product Category Oscilloscopes
Product Number UPO2072HD
Product Name UPO2072HD 12-Bit 70MHz 2Ch High Definition Oscilloscope
Bandwidth 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO3504E-S 500MHz 4+16Ch Mixed Signal Oscilloscope with Signal Generator - MSO3504E-S - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
UPO2202HD 12-Bit 200MHz 2Ch High Definition Oscilloscope - UPO2202HD - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, REF
View Details
UPO3504E 500MHz 4Ch MSO (w/o Logic Pod) - UPO3504E - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
MSO3024HD 12-Bit 200MHz 4Ch Mixed Signal Oscilloscope - MSO3024HD - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details