Uni-Trend US MSO1154HD 150MHz 4Ch MSO MSO1154HD

Description
The MSO1154HD offers 150 MHz bandwidth with 4 analog and 16 digital channels, featuring professional 12-bit resolution. It integrates nine instruments including oscilloscope, logic analyzer, spectrum analyzer, and protocol analyzer in one compact unit.
Request a Quote Datasheet
Description
The MSO1154HD offers 150 MHz bandwidth with 4 analog and 16 digital channels, featuring professional 12-bit resolution. It integrates nine instruments including oscilloscope, logic analyzer, spectrum analyzer, and protocol analyzer in one compact unit.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSO1154HD 150MHz 4Ch MSO - MSO1154HD - Uni-Trend US
Bellingham, WA, United States
MSO1154HD 150MHz 4Ch MSO
MSO1154HD
MSO1154HD 150MHz 4Ch MSO MSO1154HD
The MSO1154HD offers 150 MHz bandwidth with 4 analog and 16 digital channels, featuring professional 12-bit resolution. It integrates nine instruments including oscilloscope, logic analyzer, spectrum analyzer, and protocol analyzer in one compact unit.

The MSO1154HD offers 150 MHz bandwidth with 4 analog and 16 digital channels, featuring professional 12-bit resolution. It integrates nine instruments including oscilloscope, logic analyzer, spectrum analyzer, and protocol analyzer in one compact unit.

Supplier's Site Datasheet

Technical Specifications

  Uni-Trend US
Product Category Oscilloscopes
Product Number MSO1154HD
Product Name MSO1154HD 150MHz 4Ch MSO
Bandwidth 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Bandwidth 70 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, Trigger
View Details
UPO2204 200MHz 4Ch Mixed Signal Oscilloscope (w/o Logic Pod) - UPO2204 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
MSO7204X 2GHz 4Ch Mixed Signal Oscilloscope - MSO7204X - Uni-Trend US
Specs
Bandwidth 2000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
MSO3352E 350MHz 2+16Ch Mixed Signal Oscilloscope - MSO3352E - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details