Uni-Trend US UPO3502E 500MHz 2Ch MSO (w/o Logic Pod) UPO3502E

Description
When you need to analyze fast analog waveforms, the UNI-T UPO3502E is a great choice! Add the UT-M15 to decode digital bus signals.
Request a Quote Datasheet
Description
When you need to analyze fast analog waveforms, the UNI-T UPO3502E is a great choice! Add the UT-M15 to decode digital bus signals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UPO3502E 500MHz 2Ch MSO (w/o Logic Pod) - UPO3502E - Uni-Trend US
Bellingham, WA, United States
UPO3502E 500MHz 2Ch MSO (w/o Logic Pod)
UPO3502E
UPO3502E 500MHz 2Ch MSO (w/o Logic Pod) UPO3502E
When you need to analyze fast analog waveforms, the UNI-T UPO3502E is a great choice! Add the UT-M15 to decode digital bus signals.

When you need to analyze fast analog waveforms, the UNI-T UPO3502E is a great choice! Add the UT-M15 to decode digital bus signals.

Supplier's Site Datasheet

Technical Specifications

  Uni-Trend US
Product Category Oscilloscopes
Product Number UPO3502E
Product Name UPO3502E 500MHz 2Ch MSO (w/o Logic Pod)
Bandwidth 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO7204L 2GHz 4Ch Rackmountable Digitial Oscilloscope - UPO7204L - Uni-Trend US
Specs
Bandwidth 2000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB@ Host x2, USB3 Host x2, USB2 x1, LAN x 2, 10MHz REF In/Out, AUX, EXT
View Details
UPO2202 200MHz 2Ch Mixed Signal Oscilloscope (w/o Logic Pod) - UPO2202 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
MSO3024HD 12-Bit 200MHz 4Ch Mixed Signal Oscilloscope - MSO3024HD - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
MSO1254HD-S 250MHz 4Ch MSO with 1Ch AWG - MSO1254HD-S - Uni-Trend US
Specs
Bandwidth 250 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details