Uni-Trend US UPO1082HD 12-Bit 80MHz 2Ch High Definition Oscilloscope UPO1082HD

Description
This entry-level 80MHz dual-channel model combines affordability with professional 12-bit resolution for basic measurement applications. Its compact design and comprehensive feature set make it perfect for educational institutions and technicians requiring reliable performance at an accessible price point.
Request a Quote Datasheet
Description
This entry-level 80MHz dual-channel model combines affordability with professional 12-bit resolution for basic measurement applications. Its compact design and comprehensive feature set make it perfect for educational institutions and technicians requiring reliable performance at an accessible price point.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UPO1082HD 12-Bit 80MHz 2Ch High Definition Oscilloscope - UPO1082HD - Uni-Trend US
Bellingham, WA, United States
UPO1082HD 12-Bit 80MHz 2Ch High Definition Oscilloscope
UPO1082HD
UPO1082HD 12-Bit 80MHz 2Ch High Definition Oscilloscope UPO1082HD
This entry-level 80MHz dual-channel model combines affordability with professional 12-bit resolution for basic measurement applications. Its compact design and comprehensive feature set make it perfect for educational institutions and technicians requiring reliable performance at an accessible price point.

This entry-level 80MHz dual-channel model combines affordability with professional 12-bit resolution for basic measurement applications. Its compact design and comprehensive feature set make it perfect for educational institutions and technicians requiring reliable performance at an accessible price point.

Supplier's Site Datasheet

Technical Specifications

  Uni-Trend US
Product Category Oscilloscopes
Product Number UPO1082HD
Product Name UPO1082HD 12-Bit 80MHz 2Ch High Definition Oscilloscope
Bandwidth 80 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO3502E 500MHz 2Ch MSO (w/o Logic Pod) - UPO3502E - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
UPO1204 200MHz 4Ch Digital Storage Oscilloscope - UPO1204 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
MSO2202-S 200MHz 2+16Ch Mixed Signal Oscilloscope with Signal Generator - MSO2202-S - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
UPO2204HD 12-Bit 200MHz 4Ch High Definition Oscilloscope - UPO2204HD - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, REF
View Details