Uni-Trend US MSO2104X 100MHz 4Ch Mixed Signal Oscilloscope MSO2104X

Description
FREE ULTIMATE BUNDLE SALE!!! Through 12/31/2025 get our Ultimate Bundle option ($2,234) for FREE with the purchase of the MSO2104X. Give your test bench the X-Factor. This 100MHz, 9-in-one instrument deserves to be the centerpiece of your test rig. Start off with a high-sample rate, deep memory, and an easy-to-use touchscreen. Out of the box the MSO2000X operates as a Digital Phosphor Oscilloscope, Spectrum Analzyer, Digital Voltmeter, High-Precision Frequency Counter, and Protocol Analyzer. Affordably extend it to add a 16Ch Logic Analyzer, 2Ch 50MHz Waveform Generator, Bode Plot Analyzer, and Power Analyzer. Combine all of this with the piece of mind of up to 5 years worry free use with our no-charge warranty extension. All with up to 5 years warranty.
Request a Quote Datasheet
Description
FREE ULTIMATE BUNDLE SALE!!! Through 12/31/2025 get our Ultimate Bundle option ($2,234) for FREE with the purchase of the MSO2104X. Give your test bench the X-Factor. This 100MHz, 9-in-one instrument deserves to be the centerpiece of your test rig. Start off with a high-sample rate, deep memory, and an easy-to-use touchscreen. Out of the box the MSO2000X operates as a Digital Phosphor Oscilloscope, Spectrum Analzyer, Digital Voltmeter, High-Precision Frequency Counter, and Protocol Analyzer. Affordably extend it to add a 16Ch Logic Analyzer, 2Ch 50MHz Waveform Generator, Bode Plot Analyzer, and Power Analyzer. Combine all of this with the piece of mind of up to 5 years worry free use with our no-charge warranty extension. All with up to 5 years warranty.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSO2104X 100MHz 4Ch Mixed Signal Oscilloscope - MSO2104X - Uni-Trend US
Bellingham, WA, United States
MSO2104X 100MHz 4Ch Mixed Signal Oscilloscope
MSO2104X
MSO2104X 100MHz 4Ch Mixed Signal Oscilloscope MSO2104X
FREE ULTIMATE BUNDLE SALE!!! Through 12/31/2025 get our Ultimate Bundle option ($2,234) for FREE with the purchase of the MSO2104X. Give your test bench the X-Factor. This 100MHz, 9-in-one instrument deserves to be the centerpiece of your test rig. Start off with a high-sample rate, deep memory, and an easy-to-use touchscreen. Out of the box the MSO2000X operates as a Digital Phosphor Oscilloscope, Spectrum Analzyer, Digital Voltmeter, High-Precision Frequency Counter, and Protocol Analyzer. Affordably extend it to add a 16Ch Logic Analyzer, 2Ch 50MHz Waveform Generator, Bode Plot Analyzer, and Power Analyzer. Combine all of this with the piece of mind of up to 5 years worry free use with our no-charge warranty extension. All with up to 5 years warranty.

FREE ULTIMATE BUNDLE SALE!!! Through 12/31/2025 get our Ultimate Bundle option ($2,234) for FREE with the purchase of the MSO2104X. Give your test bench the X-Factor. This 100MHz, 9-in-one instrument deserves to be the centerpiece of your test rig. Start off with a high-sample rate, deep memory, and an easy-to-use touchscreen. Out of the box the MSO2000X operates as a Digital Phosphor Oscilloscope, Spectrum Analzyer, Digital Voltmeter, High-Precision Frequency Counter, and Protocol Analyzer. Affordably extend it to add a 16Ch Logic Analyzer, 2Ch 50MHz Waveform Generator, Bode Plot Analyzer, and Power Analyzer. Combine all of this with the piece of mind of up to 5 years worry free use with our no-charge warranty extension. All with up to 5 years warranty.

Supplier's Site Datasheet

Technical Specifications

  Uni-Trend US
Product Category Oscilloscopes
Product Number MSO2104X
Product Name MSO2104X 100MHz 4Ch Mixed Signal Oscilloscope
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO1082HD 12-Bit 80MHz 2Ch High Definition Oscilloscope - UPO1082HD - Uni-Trend US
Specs
Bandwidth 80 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, HDMI, AUX
View Details
MSO7104X 1GHz 4Ch Mixed Signal Oscilloscope - MSO7104x - Uni-Trend US
Specs
Bandwidth 1000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
UPO2102 100MHz 2Ch Mixed Signal Oscilloscope (w/o Logic Pod) - UPO2102 - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
MSO8804HD 8GHz, 4CH Mixed Signal Oscilloscope - MSO8804HD - Uni-Trend US
Specs
Bandwidth 8000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, USB C, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details