Uni-Trend US MSO2204 200MHz 4+16Ch Mixed Signal Oscilloscope MSO2204

Description
Take your test bench to the next level with this feature-rich mixed-signal oscilloscope. Our ADC design allows for full capacity on every channel. This MSO offers you affordable accuracy, a wealth of capabilities, and the piece of mind of up to 5 years worry free use with our no-charge warranty extension.
Request a Quote Datasheet
Description
Take your test bench to the next level with this feature-rich mixed-signal oscilloscope. Our ADC design allows for full capacity on every channel. This MSO offers you affordable accuracy, a wealth of capabilities, and the piece of mind of up to 5 years worry free use with our no-charge warranty extension.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSO2204 200MHz 4+16Ch Mixed Signal Oscilloscope - MSO2204 - Uni-Trend US
Bellingham, WA, United States
MSO2204 200MHz 4+16Ch Mixed Signal Oscilloscope
MSO2204
MSO2204 200MHz 4+16Ch Mixed Signal Oscilloscope MSO2204
Take your test bench to the next level with this feature-rich mixed-signal oscilloscope. Our ADC design allows for full capacity on every channel. This MSO offers you affordable accuracy, a wealth of capabilities, and the piece of mind of up to 5 years worry free use with our no-charge warranty extension.

Take your test bench to the next level with this feature-rich mixed-signal oscilloscope. Our ADC design allows for full capacity on every channel. This MSO offers you affordable accuracy, a wealth of capabilities, and the piece of mind of up to 5 years worry free use with our no-charge warranty extension.

Supplier's Site Datasheet

Technical Specifications

  Uni-Trend US
Product Category Oscilloscopes
Product Number MSO2204
Product Name MSO2204 200MHz 4+16Ch Mixed Signal Oscilloscope
Bandwidth 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO3354E-S 350MHz 4+16Ch MSO with Signal Generator - MSO3354E-S - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
UPO2204HD 12-Bit 200MHz 4Ch High Definition Oscilloscope - UPO2204HD - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, REF
View Details
UTD2202CEX+ 200MHz 2Ch Digital Storage Oscilloscope - UTD2202CEX+ - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, Trigger, LAN
View Details
MSO3034HD 12-Bit 350MHz 4Ch Mixed Signal Oscilloscope - MSO3034HD - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details