Uni-Trend US MSO1254HD 250MHz 4Ch MSO MSO1254HD

Description
The MSO1254HD delivers 250 MHz bandwidth with 4+16 channels and 12-bit resolution for premium measurement precision. It features Ultra Phosphor 3.0 technology achieving 200,000 wfms/s capture rates for superior signal detection.
Request a Quote Datasheet
Description
The MSO1254HD delivers 250 MHz bandwidth with 4+16 channels and 12-bit resolution for premium measurement precision. It features Ultra Phosphor 3.0 technology achieving 200,000 wfms/s capture rates for superior signal detection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSO1254HD 250MHz 4Ch MSO - MSO1254HD - Uni-Trend US
Bellingham, WA, United States
MSO1254HD 250MHz 4Ch MSO
MSO1254HD
MSO1254HD 250MHz 4Ch MSO MSO1254HD
The MSO1254HD delivers 250 MHz bandwidth with 4+16 channels and 12-bit resolution for premium measurement precision. It features Ultra Phosphor 3.0 technology achieving 200,000 wfms/s capture rates for superior signal detection.

The MSO1254HD delivers 250 MHz bandwidth with 4+16 channels and 12-bit resolution for premium measurement precision. It features Ultra Phosphor 3.0 technology achieving 200,000 wfms/s capture rates for superior signal detection.

Supplier's Site Datasheet

Technical Specifications

  Uni-Trend US
Product Category Oscilloscopes
Product Number MSO1254HD
Product Name MSO1254HD 250MHz 4Ch MSO
Bandwidth 250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO7104L 1GHz 4Ch Rackmountable Digitial Oscilloscope - UPO7104L - Uni-Trend US
Specs
Bandwidth 1000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB@ Host x2, USB3 Host x2, USB2 x1, LAN x 2, 10MHz REF In/Out, AUX, EXT
View Details
UPO3352E 350MHz 2Ch MSO (w/o Logic Pod) - UPO3352E - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
MSO2204-S 200MHz 4+16Ch Mixed Signal Oscilloscope with Signal Generator - MSO2204-S - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
MSO3024HD 12-Bit 200MHz 4Ch Mixed Signal Oscilloscope - MSO3024HD - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details