UIY Inc. 9 to 10GHz – Waveguide Coupler UIYWCP10056A

Description
9 to 10GHz – Waveguide Coupler
Request a Quote
Description
9 to 10GHz – Waveguide Coupler
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYWCP10056A is a waveguide coupler designed for 9 to 10 GHz operation with a WR90 (BJ100) waveguide interface. Available in coupling values of 6, 10, 20, 30, 40, and 50 dB, each variant maintains a VSWR of 1.1 max, insertion loss of 0.2 dB max, and directivity of ±0.7 dB. It supports an average power of 5 kW and peak power of 50 kW, with an operating temperature range of -55°C to +70°C. The unit is equipped with SMA-F connectors and measures 100.0 mm in length. Mechanical dimensions and tolerances are specified with ±2% general tolerance unless otherwise stated.

Datasheet Summary
Powered by GS/AI

The UIYWCP10056A is a waveguide coupler designed for 9 to 10 GHz operation with a WR90 (BJ100) waveguide interface. Available in coupling values of 6, 10, 20, 30, 40, and 50 dB, each variant maintains a VSWR of 1.1 max, insertion loss of 0.2 dB max, and directivity of ±0.7 dB. It supports an average power of 5 kW and peak power of 50 kW, with an operating temperature range of -55°C to +70°C. The unit is equipped with SMA-F connectors and measures 100.0 mm in length. Mechanical dimensions and tolerances are specified with ±2% general tolerance unless otherwise stated.

Suppliers

Company
Product
Description
Supplier Links
9 to 10GHz – Waveguide Coupler - UIYWCP10056A - UIY Inc.
Shenzhen, China
9 to 10GHz – Waveguide Coupler
UIYWCP10056A
9 to 10GHz – Waveguide Coupler UIYWCP10056A
9 to 10GHz – Waveguide Coupler

9 to 10GHz – Waveguide Coupler

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Couplers
Product Number UIYWCP10056A
Product Name 9 to 10GHz – Waveguide Coupler
Frequency Range 9000.00 to 10000.00 MHz
Power 5000.00 watts
Coupling 6.00 to 50.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

1 to 4GHz – Directional Coupler - UIYDCP8220A - UIY Inc.
Specs
Frequency Range 1000.00 to 4000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details
2 to 8GHz –Directional Coupler - UIYDCP4315A - UIY Inc.
Specs
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details
400 to 500MHz – Directional Coupler - UIYDCP12815A - UIY Inc.
Specs
Frequency Range 400.00 to 500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
800 to 2500MHz – Directional Coupler - UIYDCP8515A - UIY Inc.
Specs
Frequency Range 800.00 to 2500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details