UIY Inc. 4 to 12.4GHz –Directional Coupler UIYDCP4315C

Description
4 to 12.4GHz –Directional Coupler
Request a Quote
Description
4 to 12.4GHz –Directional Coupler
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

4 to 12.4 GHz directional couplers with SMA-F connectors, operating from -55°C to +85°C, with nominal coupling values of 10, 20, or 30 dB, insertion loss of 0.5 to 1.0 dB, directivity of 15 dB, and VSWR of 1.35. The units measure 43.0 mm in length, 20.0 mm in width, and 10.0 mm in height, with a standard one-year warranty and support for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

4 to 12.4 GHz directional couplers with SMA-F connectors, operating from -55°C to +85°C, with nominal coupling values of 10, 20, or 30 dB, insertion loss of 0.5 to 1.0 dB, directivity of 15 dB, and VSWR of 1.35. The units measure 43.0 mm in length, 20.0 mm in width, and 10.0 mm in height, with a standard one-year warranty and support for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
4 to 12.4GHz –Directional Coupler - UIYDCP4315C - UIY Inc.
Shenzhen, China
4 to 12.4GHz –Directional Coupler
UIYDCP4315C
4 to 12.4GHz –Directional Coupler UIYDCP4315C
4 to 12.4GHz –Directional Coupler

4 to 12.4GHz –Directional Coupler

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Couplers
Product Number UIYDCP4315C
Product Name 4 to 12.4GHz –Directional Coupler
Frequency Range 4000.00 to 12400.00 MHz
Power 20.00 watts
Coupling 10.00 to 30.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

3 to 4GHz – Dual Directional Coupler - UIYDDCP5555A - UIY Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 3000.00 to 4000.00 MHz
Power 300.00 watts
View Details
1 to 4GHz – Directional Coupler - UIYDCP7315A - UIY Inc.
Specs
Frequency Range 1000.00 to 4000.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
500 to 3000MHz – Directional Coupler - UIYDCP18044A - UIY Inc.
Specs
Frequency Range 500.00 to 3000.00 MHz
Power 300.00 watts
Coupling 5.00 to 30.00 dB
View Details
2 to 8GHz –Directional Coupler - UIYDCP4315A - UIY Inc.
Specs
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details