UIY Inc. 350 to 520MHz – Directional Coupler UIYDCP14337A

Description
350 to 520MHz – Directional Coupler
Request a Quote Datasheet
Description
350 to 520MHz – Directional Coupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
350 to 520MHz – Directional Coupler - UIYDCP14337A - UIY Inc.
Shenzhen, China
350 to 520MHz – Directional Coupler
UIYDCP14337A
350 to 520MHz – Directional Coupler UIYDCP14337A
350 to 520MHz – Directional Coupler

350 to 520MHz – Directional Coupler

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Couplers
Product Number UIYDCP14337A
Product Name 350 to 520MHz – Directional Coupler
Frequency Range 350.00 to 520.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

1 to 4GHz – Directional Coupler - UIYDCP7315A - UIY Inc.
Specs
Frequency Range 1000.00 to 4000.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
1.4 to 2.0GHz – Dual Directional Coupler - UIYDDCP7448A - UIY Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 1400.00 to 2000.00 MHz
Power 120.00 watts
View Details
2 to 8GHz – Directional Coupler - UIYDCP5525A - UIY Inc.
Specs
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details
2 to 8GHz –Directional Coupler - UIYDCP4315A - UIY Inc.
Specs
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details