UIY Inc. 400 to 500MHz – Directional Coupler UIYDCP12815A

Description
400 to 500MHz – Directional Coupler
Request a Quote Datasheet
Description
400 to 500MHz – Directional Coupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400 to 500MHz – Directional Coupler - UIYDCP12815A - UIY Inc.
Shenzhen, China
400 to 500MHz – Directional Coupler
UIYDCP12815A
400 to 500MHz – Directional Coupler UIYDCP12815A
400 to 500MHz – Directional Coupler

400 to 500MHz – Directional Coupler

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Couplers
Product Number UIYDCP12815A
Product Name 400 to 500MHz – Directional Coupler
Frequency Range 400.00 to 500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

800 to 2500MHz – Directional Coupler - UIYDCP8515A - UIY Inc.
Specs
Frequency Range 800.00 to 2500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
1.4 to 2.0GHz – Dual Directional Coupler - UIYDDCP7448A - UIY Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 1400.00 to 2000.00 MHz
Power 120.00 watts
View Details
1 to 4GHz – Directional Coupler - UIYDCP8220A - UIY Inc.
Specs
Frequency Range 1000.00 to 4000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details
500 to 2500MHz – Directional Coupler - UIYDCP13315A - UIY Inc.
Specs
Frequency Range 500.00 to 2500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details