UIY Inc. 2.5 to 5.2GHz – Directional Coupler UIYDCP4315D

Description
2.5 to 5.2GHz – Directional Coupler
Request a Quote Datasheet
Description
2.5 to 5.2GHz – Directional Coupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5 to 5.2GHz – Directional Coupler - UIYDCP4315D - UIY Inc.
Shenzhen, China
2.5 to 5.2GHz – Directional Coupler
UIYDCP4315D
2.5 to 5.2GHz – Directional Coupler UIYDCP4315D
2.5 to 5.2GHz – Directional Coupler

2.5 to 5.2GHz – Directional Coupler

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Couplers
Product Number UIYDCP4315D
Product Name 2.5 to 5.2GHz – Directional Coupler
Frequency Range 2500.00 to 5200.00 MHz
Power 40.00 watts
Coupling 10.00 to 30.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

2 to 8GHz –Directional Coupler - UIYDCP4315A - UIY Inc.
Specs
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details
2 to 8GHz – Directional Coupler - UIYDCP5525A - UIY Inc.
Specs
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details
136 to 174MHz – Directional Coupler - UIYDCP14337B - UIY Inc.
Specs
Frequency Range 136.00 to 174.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details
9 to 10GHz – Waveguide Coupler - UIYWCP10056A - UIY Inc.
Specs
Frequency Range 9000.00 to 10000.00 MHz
Power 5000.00 watts
Coupling 6.00 to 50.00 dB
View Details