UIY Inc. Triplexer 1400 to 4600MHz UIYTX9072A

Description
1400 to 4600MHz – Triplexer
Request a Quote Datasheet
Description
1400 to 4600MHz – Triplexer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplexer 1400 to 4600MHz - UIYTX9072A - UIY Inc.
Shenzhen, China
Triplexer 1400 to 4600MHz
UIYTX9072A
Triplexer 1400 to 4600MHz UIYTX9072A
1400 to 4600MHz – Triplexer

1400 to 4600MHz – Triplexer

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UIYTX9072A
Product Name Triplexer 1400 to 4600MHz
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

Triplexer 1750 to 5900MHz - UIYTX7667A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
Duplexer / Diplexer 151 to 160MH - UIYDX148310A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1 dB
View Details
Duplexer / Diplexer 140 to 170MHz - UIYDX310219A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Duplexer / Diplexer 436.5 to 460MHz - UIYDX155118A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 2 dB
View Details