UIY Inc. Duplexer / Diplexer 380 to 396.6MHz UIYDX330114A

Description
380 to 396.6MHz – Duplexer / Diplexer
Request a Quote
Description
380 to 396.6MHz – Duplexer / Diplexer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYDX330114A is a duplexer/diplexer designed for operation within the frequency range of 380 to 396.6 MHz. It features a maximum insertion loss of 1.5 dB and a minimum isolation of 60 dB, with a maximum voltage standing wave ratio (VSWR) of 1.3. The device can handle up to 200 watts of power and is equipped with N-F or 7/16-F connector types, depending on the configuration. It operates effectively in a temperature range from -40°C to +85°C, making it suitable for military, space, and commercial applications. Custom designs are available upon request, and the product is backed by a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

The UIYDX330114A is a duplexer/diplexer designed for operation within the frequency range of 380 to 396.6 MHz. It features a maximum insertion loss of 1.5 dB and a minimum isolation of 60 dB, with a maximum voltage standing wave ratio (VSWR) of 1.3. The device can handle up to 200 watts of power and is equipped with N-F or 7/16-F connector types, depending on the configuration. It operates effectively in a temperature range from -40°C to +85°C, making it suitable for military, space, and commercial applications. Custom designs are available upon request, and the product is backed by a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Duplexer / Diplexer 380 to 396.6MHz - UIYDX330114A - UIY Inc.
Shenzhen, China
Duplexer / Diplexer 380 to 396.6MHz
UIYDX330114A
Duplexer / Diplexer 380 to 396.6MHz UIYDX330114A
380 to 396.6MHz – Duplexer / Diplexer

380 to 396.6MHz – Duplexer / Diplexer

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UIYDX330114A
Product Name Duplexer / Diplexer 380 to 396.6MHz
Device Type Diplexer; Duplexer
Connectors Type N; 7/16
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 600 to 2200MHz - UIYDX170125A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Duplexer / Diplexer 600 to 2200MHz - UIYDX220125A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Duplexer / Diplexer 45.5 to 103.3MHz - UIYDX4053A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors BNC; SMA; Type N
Insertion Loss 3 dB
View Details
Duplexer / Diplexer 148 to 174MHz - UIYDX482192A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.8 dB
View Details