UIY Inc. Duplexer / Diplexer 60 to 800MHz UIYDX14073A

Description
60 to 800MHz – Duplexer / Diplexer
Request a Quote Datasheet
Description
60 to 800MHz – Duplexer / Diplexer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplexer / Diplexer 60 to 800MHz - UIYDX14073A - UIY Inc.
Shenzhen, China
Duplexer / Diplexer 60 to 800MHz
UIYDX14073A
Duplexer / Diplexer 60 to 800MHz UIYDX14073A
60 to 800MHz – Duplexer / Diplexer

60 to 800MHz – Duplexer / Diplexer

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UIYDX14073A
Product Name Duplexer / Diplexer 60 to 800MHz
Device Type Diplexer; Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 151 to 160MH - UIYDX148310A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1 dB
View Details
Duplexer / Diplexer 450 to 1520MHz - UIYDX140110A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
Duplexer / Diplexer 140 to 170MHz - UIYDX310219A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Duplexer / Diplexer 400 to 470MHz - UIYDX218165A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details