UIY Inc. Duplexer / Diplexer 380 to 425MHz UIYDX136179A

Description
380 to 425MHz – Duplexer / Diplexer
Request a Quote
Description
380 to 425MHz – Duplexer / Diplexer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UIYDX136179A-series duplexer/diplexer operates in the 380 to 425 MHz range with insertion loss up to 2.5 dB, isolation minimum of 100 dB, and VSWR up to 1.5 or 1.4 depending on model. It supports power handling of 2.0 to 2.5 W and operates from -40 to +70 °C. Available with SMA-F or N-F connectors. Mechanical dimensions include a base length of 136.0 mm and height of 128.0 mm, with four through-holes of 4.5 mm diameter.

Datasheet Summary
Powered by GS/AI

UIYDX136179A-series duplexer/diplexer operates in the 380 to 425 MHz range with insertion loss up to 2.5 dB, isolation minimum of 100 dB, and VSWR up to 1.5 or 1.4 depending on model. It supports power handling of 2.0 to 2.5 W and operates from -40 to +70 °C. Available with SMA-F or N-F connectors. Mechanical dimensions include a base length of 136.0 mm and height of 128.0 mm, with four through-holes of 4.5 mm diameter.

Suppliers

Company
Product
Description
Supplier Links
Duplexer / Diplexer 380 to 425MHz - UIYDX136179A - UIY Inc.
Shenzhen, China
Duplexer / Diplexer 380 to 425MHz
UIYDX136179A
Duplexer / Diplexer 380 to 425MHz UIYDX136179A
380 to 425MHz – Duplexer / Diplexer

380 to 425MHz – Duplexer / Diplexer

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UIYDX136179A
Product Name Duplexer / Diplexer 380 to 425MHz
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Triplexer 1750 to 2300MHz - UIYTX135185A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.8000 dB
View Details
Triplexer 1000 to 3700MHz - UIYTX11676A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
Duplexer / Diplexer 151 to 160MH - UIYDX148310A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1 dB
View Details
Duplexer / Diplexer 449 to 485MHz - UIYDX290120A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1 dB
View Details