UIY Inc. Duplexer / Diplexer 600 to 1000MHz UIYDX151151A

Description
600 to 1000MHz – Duplexer / Diplexer
Request a Quote
Description
600 to 1000MHz – Duplexer / Diplexer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Duplexer/diplexer for 600 to 1000 MHz operating range with insertion loss ≤1.5 dB, isolation ≥60 dB, VSWR ≤1.22, and SMA-F or N-F connectors, rated for -30 °C to +70 °C operation. Packaged in a housing measuring 151.0 mm × 145.0 mm with a 3.4 mm through-bore. Variants support frequency pairs including 699-716 MHz and 729-746 MHz, 880-915 MHz and 925-960 MHz, among others. Custom frequency ranges available.

Datasheet Summary
Powered by GS/AI

Duplexer/diplexer for 600 to 1000 MHz operating range with insertion loss ≤1.5 dB, isolation ≥60 dB, VSWR ≤1.22, and SMA-F or N-F connectors, rated for -30 °C to +70 °C operation. Packaged in a housing measuring 151.0 mm × 145.0 mm with a 3.4 mm through-bore. Variants support frequency pairs including 699-716 MHz and 729-746 MHz, 880-915 MHz and 925-960 MHz, among others. Custom frequency ranges available.

Suppliers

Company
Product
Description
Supplier Links
Duplexer / Diplexer 600 to 1000MHz - UIYDX151151A - UIY Inc.
Shenzhen, China
Duplexer / Diplexer 600 to 1000MHz
UIYDX151151A
Duplexer / Diplexer 600 to 1000MHz UIYDX151151A
600 to 1000MHz – Duplexer / Diplexer

600 to 1000MHz – Duplexer / Diplexer

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UIYDX151151A
Product Name Duplexer / Diplexer 600 to 1000MHz
Device Type Diplexer; Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 448.2 to 469.8MHz - UIYDX342174A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Duplexer / Diplexer 600 to 2200MHz - UIYDX170125A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Duplexer / Diplexer 30 to 2700MHz - UIYDX7191A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 0.8000 dB
View Details
Triplexer 330 to 1610MHz - UIYTX150150A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.8000 dB
View Details