UIY Inc. Triplexer 1750 to 5900MHz UIYTX7667A

Description
1750 to 5900MHz – Triplexer
Request a Quote Datasheet
Description
1750 to 5900MHz – Triplexer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplexer 1750 to 5900MHz - UIYTX7667A - UIY Inc.
Shenzhen, China
Triplexer 1750 to 5900MHz
UIYTX7667A
Triplexer 1750 to 5900MHz UIYTX7667A
1750 to 5900MHz – Triplexer

1750 to 5900MHz – Triplexer

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UIYTX7667A
Product Name Triplexer 1750 to 5900MHz
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 136 to 470MHz - UIYDX4450A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1 dB
View Details
Duplexer / Diplexer 244 to 318MHz - UIYDX340210A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors Type N; 7/16
Insertion Loss 0.5000 dB
View Details
Duplexer / Diplexer 60 to 800MHz - UIYDX14073A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
Duplexer / Diplexer 140 to 170MHz - UIYDX310219A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details