UIY Inc. Duplexer / Diplexer 450 to 466MHz UIYDX121159A

Description
450 to 466MHz – Duplexer / Diplexer
Request a Quote
Description
450 to 466MHz – Duplexer / Diplexer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UIYDX121159A is a diplexer designed for frequency ranges 450 to 453 MHz and 463 to 466 MHz, with an insertion loss of 2.0 dB maximum, isolation of 80 dB minimum, and VSWR of 1.2 maximum. It operates from -30 to +70 °C, handles 2.0 W power, and uses SMA-F connectors. The physical dimensions are 121.0 mm by 113.0 mm by 502.2 mm, with a tolerance of ±2% unless otherwise stated. This part is intended for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

UIYDX121159A is a diplexer designed for frequency ranges 450 to 453 MHz and 463 to 466 MHz, with an insertion loss of 2.0 dB maximum, isolation of 80 dB minimum, and VSWR of 1.2 maximum. It operates from -30 to +70 °C, handles 2.0 W power, and uses SMA-F connectors. The physical dimensions are 121.0 mm by 113.0 mm by 502.2 mm, with a tolerance of ±2% unless otherwise stated. This part is intended for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Duplexer / Diplexer 450 to 466MHz - UIYDX121159A - UIY Inc.
Shenzhen, China
Duplexer / Diplexer 450 to 466MHz
UIYDX121159A
Duplexer / Diplexer 450 to 466MHz UIYDX121159A
450 to 466MHz – Duplexer / Diplexer

450 to 466MHz – Duplexer / Diplexer

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UIYDX121159A
Product Name Duplexer / Diplexer 450 to 466MHz
Device Type Diplexer; Duplexer
Connectors SMA
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Triplexer 1750 to 5900MHz - UIYTX7667A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
Triplexer 1750 to 2300MHz - UIYTX135185A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.8000 dB
View Details
Duplexer / Diplexer 300 to 380MHz - UIYDX275200A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors Type N; 7/16
Insertion Loss 0.5000 dB
View Details
Duplexer / Diplexer 448.2 to 469.8MHz - UIYDX342174A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details