UIY Inc. Duplexer / Diplexer 449 to 485MHz UIYDX290120A

Description
449 to 485MHz – Duplexer / Diplexer
Request a Quote
Description
449 to 485MHz – Duplexer / Diplexer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Duplexer/diplexer for 449 to 485 MHz frequency range with two channels: CH1 from 449 to 452 MHz and CH2 from 470 to 485 MHz, featuring 65 dB minimum isolation and maximum insertion loss of 1.0 dB and 0.6 dB respectively, VSWR of 1.3, and power handling up to 50 W. Operates across -40 °C to +85 °C. Available with SMA-F or N-F connectors. Package dimensions are 290.0 mm × 175.0 mm × 145.0 mm. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

Duplexer/diplexer for 449 to 485 MHz frequency range with two channels: CH1 from 449 to 452 MHz and CH2 from 470 to 485 MHz, featuring 65 dB minimum isolation and maximum insertion loss of 1.0 dB and 0.6 dB respectively, VSWR of 1.3, and power handling up to 50 W. Operates across -40 °C to +85 °C. Available with SMA-F or N-F connectors. Package dimensions are 290.0 mm × 175.0 mm × 145.0 mm. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Duplexer / Diplexer 449 to 485MHz - UIYDX290120A - UIY Inc.
Shenzhen, China
Duplexer / Diplexer 449 to 485MHz
UIYDX290120A
Duplexer / Diplexer 449 to 485MHz UIYDX290120A
449 to 485MHz – Duplexer / Diplexer

449 to 485MHz – Duplexer / Diplexer

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UIYDX290120A
Product Name Duplexer / Diplexer 449 to 485MHz
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 30 to 2700MHz - UIYDX7191A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 0.8000 dB
View Details
Triplexer 2100 to 6900MHz - UIYTX7164A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
Duplexer / Diplexer 600 to 2200MHz - UIYDX170125A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Duplexer / Diplexer 136 to 470MHz - UIYDX95115A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 0.8000 dB
View Details