UIY Inc. Duplexer / Diplexer 450 to 1520MHz UIYDX140110A

Description
450 to 1520MHz – Duplexer / Diplexer
Request a Quote Datasheet
Description
450 to 1520MHz – Duplexer / Diplexer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplexer / Diplexer 450 to 1520MHz - UIYDX140110A - UIY Inc.
Shenzhen, China
Duplexer / Diplexer 450 to 1520MHz
UIYDX140110A
Duplexer / Diplexer 450 to 1520MHz UIYDX140110A
450 to 1520MHz – Duplexer / Diplexer

450 to 1520MHz – Duplexer / Diplexer

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UIYDX140110A
Product Name Duplexer / Diplexer 450 to 1520MHz
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 148 to 174MHz - UIYDX482192A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.8 dB
View Details
Duplexer / Diplexer 600 to 2200MHz - UIYDX170125A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Duplexer / Diplexer 436.5 to 460MHz - UIYDX155118A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 2 dB
View Details
Triplexer 1400 to 4600MHz - UIYTX9072A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details