UIY Inc. Triplexer 2400 to 7800MHz UIYTX7164B

Description
2400 to 7800MHz – Triplexer
Request a Quote Datasheet
Description
2400 to 7800MHz – Triplexer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplexer 2400 to 7800MHz - UIYTX7164B - UIY Inc.
Shenzhen, China
Triplexer 2400 to 7800MHz
UIYTX7164B
Triplexer 2400 to 7800MHz UIYTX7164B
2400 to 7800MHz – Triplexer

2400 to 7800MHz – Triplexer

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UIYTX7164B
Product Name Triplexer 2400 to 7800MHz
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

Triplexer 2100 to 6900MHz - UIYTX7164A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
Duplexer / Diplexer 148 to 174MHz - UIYDX482192A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.8 dB
View Details
Triplexer 1400 to 4600MHz - UIYTX9072A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
Duplexer / Diplexer 30 to 2700MHz - UIYDX7191A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 0.8000 dB
View Details