UIY Inc. Duplexer / Diplexer 400 to 470MHz UIYDX218165A

Description
400 to 470MHz – Duplexer / Diplexer
Request a Quote
Description
400 to 470MHz – Duplexer / Diplexer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYDX218165A series is a duplexer/diplexer for frequency ranges between 400 and 470 MHz, designed for military, space, and commercial applications. Each variant features an insertion loss of 1.5 dB, isolation of 80 dB, VSWR of 1.3, and handles up to 100 W power. Operating temperature ranges from -30 °C to +70 °C. Connectors are either N-F or SMA-F depending on the specific model. The mechanical dimensions are approximately 416.1 mm in length, 226 mm in width, and 884.4 mm in height, with a general tolerance of ±2%. A standard one-year warranty applies to all variants.

Datasheet Summary
Powered by GS/AI

The UIYDX218165A series is a duplexer/diplexer for frequency ranges between 400 and 470 MHz, designed for military, space, and commercial applications. Each variant features an insertion loss of 1.5 dB, isolation of 80 dB, VSWR of 1.3, and handles up to 100 W power. Operating temperature ranges from -30 °C to +70 °C. Connectors are either N-F or SMA-F depending on the specific model. The mechanical dimensions are approximately 416.1 mm in length, 226 mm in width, and 884.4 mm in height, with a general tolerance of ±2%. A standard one-year warranty applies to all variants.

Suppliers

Company
Product
Description
Supplier Links
Duplexer / Diplexer 400 to 470MHz - UIYDX218165A - UIY Inc.
Shenzhen, China
Duplexer / Diplexer 400 to 470MHz
UIYDX218165A
Duplexer / Diplexer 400 to 470MHz UIYDX218165A
400 to 470MHz – Duplexer / Diplexer

400 to 470MHz – Duplexer / Diplexer

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UIYDX218165A
Product Name Duplexer / Diplexer 400 to 470MHz
Device Type Diplexer; Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 600 to 2200MHz - UIYDX170125A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Triplexer 1000 to 3700MHz - UIYTX11676A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
Duplexer / Diplexer 145 to 180MHz - UIYDX320420A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1 dB
View Details
Duplexer / Diplexer 380 to 470MHz - UIYDX19383A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details