UIY Inc. Triplexer 2100 to 6900MHz UIYTX7164A

Description
2100 to 6900MHz – Triplexer
Request a Quote
Description
2100 to 6900MHz – Triplexer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Triplexer covering 2100 to 2300MHz, 4200 to 4600MHz, and 6300 to 6900MHz frequency bands with maximum insertion loss of 0.5 dB, minimum isolation of 30 dB, and maximum VSWR of 1.22. Available with SMA-F or N-F connectors, operating over -30°C to +70°C. Box-style mechanical package measures 71.0 mm x 66.0 mm. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

Triplexer covering 2100 to 2300MHz, 4200 to 4600MHz, and 6300 to 6900MHz frequency bands with maximum insertion loss of 0.5 dB, minimum isolation of 30 dB, and maximum VSWR of 1.22. Available with SMA-F or N-F connectors, operating over -30°C to +70°C. Box-style mechanical package measures 71.0 mm x 66.0 mm. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Triplexer 2100 to 6900MHz - UIYTX7164A - UIY Inc.
Shenzhen, China
Triplexer 2100 to 6900MHz
UIYTX7164A
Triplexer 2100 to 6900MHz UIYTX7164A
2100 to 6900MHz – Triplexer

2100 to 6900MHz – Triplexer

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UIYTX7164A
Product Name Triplexer 2100 to 6900MHz
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 470 to 510MHz - UIYDX220122A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 2 dB
View Details
Duplexer / Diplexer 380 to 470MHz - UIYDX19383A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Triplexer 1750 to 2300MHz - UIYTX135185A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.8000 dB
View Details
Triplexer 850 to 3000MHz - UIYTX10086A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details