UIY Inc. Duplexer / Diplexer 151 to 160MH UIYDX148310A

Description
151 to 160MHz – Duplexer / Diplexer
Request a Quote
Description
151 to 160MHz – Duplexer / Diplexer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Duplexer/diplexer for 151 to 160 MHz frequency range with insertion loss of 1.0 dB, isolation of 65 dB, VSWR of 1.35 maximum, and power handling of 50 W. Operates over a temperature range of -20 to +65°C. Available with SMA-F or N-F connectors. Mechanical dimensions include a length of 156.0 mm and width of 148.0 mm.

Datasheet Summary
Powered by GS/AI

Duplexer/diplexer for 151 to 160 MHz frequency range with insertion loss of 1.0 dB, isolation of 65 dB, VSWR of 1.35 maximum, and power handling of 50 W. Operates over a temperature range of -20 to +65°C. Available with SMA-F or N-F connectors. Mechanical dimensions include a length of 156.0 mm and width of 148.0 mm.

Suppliers

Company
Product
Description
Supplier Links
Duplexer / Diplexer 151 to 160MH - UIYDX148310A - UIY Inc.
Shenzhen, China
Duplexer / Diplexer 151 to 160MH
UIYDX148310A
Duplexer / Diplexer 151 to 160MH UIYDX148310A
151 to 160MHz – Duplexer / Diplexer

151 to 160MHz – Duplexer / Diplexer

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UIYDX148310A
Product Name Duplexer / Diplexer 151 to 160MH
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 400 to 470MHz - UIYDX218165A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Duplexer / Diplexer 600 to 1000MHz - UIYDX151151A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Triplexer 1750 to 5900MHz - UIYTX7667A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
Duplexer / Diplexer 148 to 174MHz - UIYDX482192A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.8 dB
View Details