UIY Inc. Duplexer / Diplexer 300 to 380MHz UIYDX275200A

Description
300 to 380MHz – Duplexer / Diplexer
Request a Quote Datasheet
Description
300 to 380MHz – Duplexer / Diplexer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplexer / Diplexer 300 to 380MHz - UIYDX275200A - UIY Inc.
Shenzhen, China
Duplexer / Diplexer 300 to 380MHz
UIYDX275200A
Duplexer / Diplexer 300 to 380MHz UIYDX275200A
300 to 380MHz – Duplexer / Diplexer

300 to 380MHz – Duplexer / Diplexer

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UIYDX275200A
Product Name Duplexer / Diplexer 300 to 380MHz
Device Type Diplexer; Duplexer
Connectors Type N; 7/16
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Triplexer 850 to 3000MHz - UIYTX10086A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
Duplexer / Diplexer 450 to 466MHz - UIYDX121159A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA
Insertion Loss 2 dB
View Details
Duplexer / Diplexer 140 to 170MHz - UIYDX310219A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Duplexer / Diplexer 136 to 470MHz - UIYDX4450A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1 dB
View Details