UIY Inc. Triplexer 330 to 1610MHz UIYTX150150A

Description
330 to 1610MHz – Triplexer
Request a Quote
Description
330 to 1610MHz – Triplexer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UIYTX150150A is a triplexer designed for RF frequency ranges of 330-450 MHz, 850-980 MHz, and 1150-1610 MHz, with a maximum insertion loss of 1.3 dB and minimum isolation of 30 dB. It supports up to 16 W power handling and operates over a temperature range of −40 °C to +85 °C. The device uses either SMA-F or N-F connectors, depending on the variant. Its mechanical dimensions are 150.0 mm by 142.0 mm, with a tolerance of ±2%. The part is intended for military, space, and commercial applications and includes a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

UIYTX150150A is a triplexer designed for RF frequency ranges of 330-450 MHz, 850-980 MHz, and 1150-1610 MHz, with a maximum insertion loss of 1.3 dB and minimum isolation of 30 dB. It supports up to 16 W power handling and operates over a temperature range of −40 °C to +85 °C. The device uses either SMA-F or N-F connectors, depending on the variant. Its mechanical dimensions are 150.0 mm by 142.0 mm, with a tolerance of ±2%. The part is intended for military, space, and commercial applications and includes a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Triplexer 330 to 1610MHz - UIYTX150150A - UIY Inc.
Shenzhen, China
Triplexer 330 to 1610MHz
UIYTX150150A
Triplexer 330 to 1610MHz UIYTX150150A
330 to 1610MHz – Triplexer

330 to 1610MHz – Triplexer

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UIYTX150150A
Product Name Triplexer 330 to 1610MHz
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 344 to 396MHz - UIYDX102200A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1 dB
View Details
Duplexer / Diplexer 448.2 to 469.8MHz - UIYDX342174A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Duplexer / Diplexer 45.5 to 103.3MHz - UIYDX4053A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors BNC; SMA; Type N
Insertion Loss 3 dB
View Details
Duplexer / Diplexer 60 to 800MHz - UIYDX14073A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details